Infineon Technologies AG Capacitive Touch Sensors, Proximity Sensor ICs - TCA305GXLLA1 TCA305GXLLA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 139394-TCA305GXLLA1 Packaging: Tube/Rail Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: PG-DSO-14-1 Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 139394-TCA305GXLLA1 Packaging: Tube/Rail Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: PG-DSO-14-1 Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - TCA305GXLLA1
139394-TCA305GXLLA1
Capacitive Touch Sensors, Proximity Sensor ICs - TCA305GXLLA1 139394-TCA305GXLLA1
Manufacturer: Infineon Technologies Win Source Part Number: 139394-TCA305GXLLA1 Packaging: Tube/Rail Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: PG-DSO-14-1 Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 139394-TCA305GXLLA1
Packaging: Tube/Rail
Type: Proximity Only
Number of Inputs: 1
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: PG-DSO-14-1
Supply Voltage - Operating: 5 V to 30 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - TCA305GXLLA1 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
TCA305GXLLA1
Interface - Sensor, Capacitive Touch TCA305GXLLA1
IC PROXIMITY SWITCH PDSO-14

IC PROXIMITY SWITCH PDSO-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 139394-TCA305GXLLA1 TCA305GXLLA1
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - TCA305GXLLA1 Interface - Sensor, Capacitive Touch
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - ATMXT224SL-MAHR - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details