Infineon Technologies AG Capacitive Touch Sensors, Proximity Sensor ICs - TCA305 CHIP TCA305 CHIP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1106295-TCA305 CHIP Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1106295-TCA305 CHIP Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - TCA305 CHIP
1106295-TCA305 CHIP
Capacitive Touch Sensors, Proximity Sensor ICs - TCA305 CHIP 1106295-TCA305 CHIP
Manufacturer: Infineon Technologies Win Source Part Number: 1106295-TCA305 CHIP Type: Proximity Only Number of Inputs: 1 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: 5 V to 30 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1106295-TCA305 CHIP
Type: Proximity Only
Number of Inputs: 1
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Supply Voltage - Operating: 5 V to 30 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - TCA305 CHIP - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
TCA305 CHIP
Interface - Sensor, Capacitive Touch TCA305 CHIP
IC PROXIMITY SWITCH PDDIP-14

IC PROXIMITY SWITCH PDDIP-14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1106295-TCA305 CHIP TCA305 CHIP
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - TCA305 CHIP Interface - Sensor, Capacitive Touch
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Specs
Sensor Type Capacitive
External Connections Serial Interface
Features Stylus (optional feature); Extreme Environment
View Details