Infineon Technologies AG Memory STK14CA8-RF45I

Description
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-SSOP
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - STK14CA8-RF45I-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-SSOP

NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-SSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-STK14CA8-RF45I
Memory IC and Storage Component 774-STK14CA8-RF45I
IC NVSRAM 1MBIT PARALLEL 48SSOP Product overview: STK14CA8-RF45I from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-RF45I can be used for catalog matching and distributor lookup.

IC NVSRAM 1MBIT PARALLEL 48SSOP Product overview: STK14CA8-RF45I from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-RF45I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC NVSRAM 1MBIT PARALLEL 48SSOP

IC NVSRAM 1MBIT PARALLEL 48SSOP

Supplier's Site Datasheet
Memory - STK14CA8-RF45I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 48-SSOP

NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 48-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number STK14CA8-RF45I-ND 774-STK14CA8-RF45I STK14CA8-RF45I STK14CA8-RF45I
Product Name Memory Memory IC and Storage Component Memory Memory
Memory Category NVRAM; NVSRAM NVSRAM; Non-Volatile; SRAM Chip NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits
Package Type "48-BSSOP (0.295"", 7.50mm Width)" Tube SSOP; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C128-15 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details