NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 45ns 32-SOIC
IC NVSRAM 1MBIT PARALLEL 32SOIC Product overview: STK14CA8-NF45 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK14CA8-NF45 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit Parallel 45 ns 32-SOIC
IC NVSRAM 1MBIT PARALLEL 32SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | STK14CA8-NF45-ND | 774-STK14CA8-NF45 | STK14CA8-NF45 | STK14CA8-NF45 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | SOIC; "32-SOIC (0.295"", 7.50mm Width)" | SOIC; Tube | SOIC; 32-SOIC (0.295\", 7.50mm Width) |