IC NVSRAM 64KBIT PARALLEL 28SOIC Product overview: STK12C68-SF45ITR from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK12C68-SF45ITR
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45ns 28-SOIC
IC NVSRAM 64KBIT PARALLEL 28SOIC
IC NVSRAM 64KBIT PARALLEL 28SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 45 ns 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-STK12C68-SF45ITR | STK12C68-SF45ITR-ND | STK12C68-SF45ITR | STK12C68-SF45ITR | STK12C68-SF45ITR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip | NVRAM; NVSRAM | NVSRAM; SRAM Chip | NVSRAM (Non-Volatile SRAM); SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | |
| Cycle Time | 45 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |