Infineon Technologies AG Memory IC and Storage Component STK11C88-NF25

Description
IC NVSRAM 256KBIT PAR 28SOIC Product overview: STK11C88-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C88-NF25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC NVSRAM 256KBIT PAR 28SOIC Product overview: STK11C88-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C88-NF25 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STK11C88-NF25 is a 256 Kbit (32K x 8) non-volatile SRAM (nvSRAM) from Quarktwin Technology Ltd. It features access times of 25 ns and is pin-compatible with industry-standard SRAMs. The device supports software-initiated STORE and RECALL operations, with automatic RECALL to SRAM upon power-up. It offers unlimited read and write endurance, along with 1,000,000 STORE cycles and a data retention period of up to 100 years. The memory operates on a single 5V power supply and is available in 28-pin SOIC packages, compliant with RoHS standards. The STK11C88-NF25 is suitable for both commercial and industrial temperature ranges, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The STK11C88-NF25 is a 256 Kbit (32K x 8) non-volatile SRAM (nvSRAM) from Quarktwin Technology Ltd. It features access times of 25 ns and is pin-compatible with industry-standard SRAMs. The device supports software-initiated STORE and RECALL operations, with automatic RECALL to SRAM upon power-up. It offers unlimited read and write endurance, along with 1,000,000 STORE cycles and a data retention period of up to 100 years. The memory operates on a single 5V power supply and is available in 28-pin SOIC packages, compliant with RoHS standards. The STK11C88-NF25 is suitable for both commercial and industrial temperature ranges, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-STK11C88-NF25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-STK11C88-NF25
Memory IC and Storage Component 774-STK11C88-NF25
IC NVSRAM 256KBIT PAR 28SOIC Product overview: STK11C88-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C88-NF25 can be used for catalog matching and distributor lookup.

IC NVSRAM 256KBIT PAR 28SOIC Product overview: STK11C88-NF25 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C88-NF25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - STK11C88-NF25-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 25ns 28-SOIC

Buy Now Datasheet
IC NVSRAM 256KBIT PAR 28SOIC

IC NVSRAM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Memory - STK11C88-NF25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 25 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-STK11C88-NF25 STK11C88-NF25-ND STK11C88-NF25 STK11C88-NF25
Product Name Memory IC and Storage Component Memory Memory Memory
Memory Category NVSRAM; Non-Volatile; SRAM Chip NVRAM; NVSRAM NVSRAM; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 25 ns 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data