IC NVSRAM 64KBIT PARALLEL 28LCC / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89) Product overview: STK11C68-L35I from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-STK11C68-L35I can be used for catalog matching and distributor lookup.
IC NVSRAM 64KBIT PARALLEL 28LCC
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 35 ns 28-LCC (13.97x8.89)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-STK11C68-L35I | STK11C68-L35I | STK11C68-L35I |
| Product Name | 64Kb Memory IC and Storage Component | Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns |
| Cycle Time | 35 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |