Infineon Technologies AG Security & smart card solutions - Contactless memories - my-d™ vicinity Plain - SRF 55V10P HC SRF 55V10P HC

Description
Intelligent EEPROM with Contactless Interface compliant to ISO/IEC 15693 or ISO/IEC 18000-3 Mode 1. Contactless Interface Physical interface and Anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s Operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory ISO mode - block organization of memory, accessible with ISO optional commands up to 56 blocks of user memory (block size 4 bytes) applicable for plain memory only Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 97 pF ± 5% allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ Manager Software
Request a Quote Datasheet
Description
Intelligent EEPROM with Contactless Interface compliant to ISO/IEC 15693 or ISO/IEC 18000-3 Mode 1. Contactless Interface Physical interface and Anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s Operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory ISO mode - block organization of memory, accessible with ISO optional commands up to 56 blocks of user memory (block size 4 bytes) applicable for plain memory only Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 97 pF ± 5% allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ Manager Software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Contactless memories - my-d™ vicinity Plain - SRF 55V10P HC - SRF 55V10P HC - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Contactless memories - my-d™ vicinity Plain - SRF 55V10P HC
SRF 55V10P HC
Security & smart card solutions - Contactless memories - my-d™ vicinity Plain - SRF 55V10P HC SRF 55V10P HC
Intelligent EEPROM with Contactless Interface compliant to ISO/IEC 15693 or ISO/IEC 18000-3 Mode 1. Contactless Interface Physical interface and Anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s Operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory ISO mode - block organization of memory, accessible with ISO optional commands up to 56 blocks of user memory (block size 4 bytes) applicable for plain memory only Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 97 pF ± 5% allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ Manager Software

Intelligent EEPROM with Contactless Interface compliant to ISO/IEC 15693 or ISO/IEC 18000-3 Mode 1.

Contactless Interface

  • Physical interface and Anticollision compliant to ISO/IEC 15693
    • Contactless transmission of data and supply energy
    • Data rate up to 26 kbit/s
    • Operation frequency: 13.56 MHz
    • Anticollision logic with identification of up to 30 Tags per second
  • Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design)

EEPROM

  • Up to 320 byte EEPROM memory
  • ISO mode - block organization of memory, accessible with ISO optional commands
    • up to 56 blocks of user memory (block size 4 bytes) applicable for plain memory only
  • Custom mode - page organization of memory
    • up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes)
  • Unique IDentification number (UID)
  • EEPROM programming time per page < 4 ms
  • EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent)
  • Data retention minimum 10 years (Values are temperature dependent)

Value Counters: up to 65536

  • Each page in the User Area is configurable as a Value Counter
  • Support of Anti-Tearing

Electrical characteristics

  • ESD protection minimum 2 kV
  • Ambient temperature -25°C ... +70°C (for the chip)
  • Chip capacitance 97 pF ± 5% allowing small tag antenna designs

Development Tool

  • Evaluation Kit my-d™ including my-d™ Manager Software
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Memory Chips
Product Number SRF 55V10P HC
Product Name Security & smart card solutions - Contactless memories - my-d™ vicinity Plain - SRF 55V10P HC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 584327-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - A2C00051189 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers