Infineon Technologies AG Security & smart card solutions - Contactless memories - my-d™ vicinity Secure - SRF 55V02S SRF 55V02S

Description
Intelligent EEPROM with contactless interface (ISO/IEC 15693 or ISO/IEC 18000-3 Mode ) and security logic. Contactless Interface Physical interface and anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s - operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) configurable number of sectors (1 to 15) and sector size (1 to 128 pages) configurable Key Area with up to 14 key pairs and configurable User Area Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Security Features State-of-the-art challenge and response security algorithm 2-way mutual authentication with 64-bit key 2 keys per sector enable hierarchical key management multi-level security structure possible individual access rights for each key within a sector of each page only one sector can be accessed at a time 32 bit message authentication code (MAC) verifies data integrity Transport key on chip delivery Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 23.5 pF ± 5% High on-chip capacitance chip available (97pF ± 5%) allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ manager software
Request a Quote Datasheet
Description
Intelligent EEPROM with contactless interface (ISO/IEC 15693 or ISO/IEC 18000-3 Mode ) and security logic. Contactless Interface Physical interface and anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s - operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) configurable number of sectors (1 to 15) and sector size (1 to 128 pages) configurable Key Area with up to 14 key pairs and configurable User Area Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Security Features State-of-the-art challenge and response security algorithm 2-way mutual authentication with 64-bit key 2 keys per sector enable hierarchical key management multi-level security structure possible individual access rights for each key within a sector of each page only one sector can be accessed at a time 32 bit message authentication code (MAC) verifies data integrity Transport key on chip delivery Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 23.5 pF ± 5% High on-chip capacitance chip available (97pF ± 5%) allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ manager software
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Contactless memories - my-d™ vicinity Secure - SRF 55V02S - SRF 55V02S - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Contactless memories - my-d™ vicinity Secure - SRF 55V02S
SRF 55V02S
Security & smart card solutions - Contactless memories - my-d™ vicinity Secure - SRF 55V02S SRF 55V02S
Intelligent EEPROM with contactless interface (ISO/IEC 15693 or ISO/IEC 18000-3 Mode ) and security logic. Contactless Interface Physical interface and anticollision compliant to ISO/IEC 15693 Contactless transmission of data and supply energy Data rate up to 26 kbit/s - operation frequency: 13.56 MHz Anticollision logic with identification of up to 30 Tags per second Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design) EEPROM Up to 320 byte EEPROM memory Custom mode - page organization of memory up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes) configurable number of sectors (1 to 15) and sector size (1 to 128 pages) configurable Key Area with up to 14 key pairs and configurable User Area Unique IDentification number (UID) EEPROM programming time per page < 4 ms EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent) Data retention minimum 10 years (Values are temperature dependent) Value Counters: up to 65536 Each page in the User Area is configurable as a Value Counter Support of Anti-Tearing Security Features State-of-the-art challenge and response security algorithm 2-way mutual authentication with 64-bit key 2 keys per sector enable hierarchical key management multi-level security structure possible individual access rights for each key within a sector of each page only one sector can be accessed at a time 32 bit message authentication code (MAC) verifies data integrity Transport key on chip delivery Electrical characteristics ESD protection minimum 2 kV Ambient temperature -25°C ... +70°C (for the chip) Chip capacitance 23.5 pF ± 5% High on-chip capacitance chip available (97pF ± 5%) allowing small tag antenna designs Development Tool Evaluation Kit my-d™ including my-d™ manager software

Intelligent EEPROM with contactless interface (ISO/IEC 15693 or ISO/IEC 18000-3 Mode ) and security logic.

Contactless Interface

  • Physical interface and anticollision compliant to ISO/IEC 15693
    • Contactless transmission of data and supply energy
    • Data rate up to 26 kbit/s - operation frequency: 13.56 MHz
    • Anticollision logic with identification of up to 30 Tags per second
  • Read / write distance up to 150 cm (influenced by external circuitry i.e. reader and inlay design)

EEPROM

  • Up to 320 byte EEPROM memory
  • Custom mode - page organization of memory
    • up to 32 pages of user memory (page size 8 bytes for data storage and 2 bytes for administration purposes)
    • configurable number of sectors (1 to 15) and sector size (1 to 128 pages)
    • configurable Key Area with up to 14 key pairs and configurable User Area
  • Unique IDentification number (UID)
  • EEPROM programming time per page < 4 ms
  • EEPROM endurance minimum 100,000 erase/write cycles (Values are temperature dependent)
  • Data retention minimum 10 years (Values are temperature dependent)

Value Counters: up to 65536

  • Each page in the User Area is configurable as a Value Counter
  • Support of Anti-Tearing

Security Features

  • State-of-the-art challenge and response security algorithm
    • 2-way mutual authentication with 64-bit key
    • 2 keys per sector enable hierarchical key management
    • multi-level security structure possible
    • individual access rights for each key within a sector of each page
    • only one sector can be accessed at a time
    • 32 bit message authentication code (MAC) verifies data integrity
  • Transport key on chip delivery

Electrical characteristics

  • ESD protection minimum 2 kV
  • Ambient temperature -25°C ... +70°C (for the chip)
  • Chip capacitance 23.5 pF ± 5%
  • High on-chip capacitance chip available (97pF ± 5%) allowing small tag antenna designs

Development Tool

  • Evaluation Kit my-d™ including my-d™ manager software
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Memory Chips
Product Number SRF 55V02S
Product Name Security & smart card solutions - Contactless memories - my-d™ vicinity Secure - SRF 55V02S
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 577578-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 28450379 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers