Infineon Technologies AG RF/IF and RFID - RFID, RF Access, Monitoring ICs SRF 55V02S MCC2

Description
Win Source Part Number: 1235585-SRF 55V02S MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF55V02SMCC2,SP0000 09368,SRF 55V02S MCC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1235585-SRF 55V02S MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF55V02SMCC2,SP0000 09368,SRF 55V02S MCC2 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1235585-SRF 55V02S MCC2 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1235585-SRF 55V02S MCC2
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1235585-SRF 55V02S MCC2
Win Source Part Number: 1235585-SRF 55V02S MCC2 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 1 Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: MCC2 Chip Card Module Supplier Device Package: P-MCC2-2-1 Temperature Range - Operating: -25°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Infineon Technologies Other Names: SRF55V02SMCC2,SP0000 09368,SRF 55V02S MCC2 RoHS Status: RoHS non-compliant

Win Source Part Number: 1235585-SRF 55V02S MCC2
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 1
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Package / Case: MCC2 Chip Card Module
Supplier Device Package: P-MCC2-2-1
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Infineon Technologies
Other Names: SRF55V02SMCC2,SP000009368,SRF 55V02S MCC2
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1235585-SRF 55V02S MCC2
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details