INFINEON TECHNOLOGIES AG
SPC5673FF3MVR3 -- MICROPROCESSORS
Infineon Technologies AG
Microprocessors
SPC5673FF3MVR3
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
Description
Microprocessor IC -
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
SPC5673FF3MVR3 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
1500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microchip Technology, Inc.
Microprocessor Family
Cortex-A5
Supply Voltage
3.3V; 3.1 to 3.4
Package Type
Other; ['TFBGA']
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details