Manufacturer: Infineon Technologies
Win Source Part Number: 1101344-SP370251160X
Output Type: RF
Sensor Type: Tire Pressure Monitoring (TPMS)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Tire Pressure Monitoring (TPMS) Sensor RF Output
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1101344-SP370251160XTMA3 | 448-SP370251160XTMA3TR-ND |
| Product Name | Specialized Sensors - SP370251160XTMA3 | Specialized Sensors |