Manufacturer: Infineon Technologies
Win Source Part Number: 795254-SP370251060XT
Operating Temperature Range: -40°C ~ 125°C (TA)
Output Type: RF
Sensor Type: Tire Pressure Monitoring (TPMS)
Categories: Sensors, Transducers
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 795254-SP370251060XTMA3 |
| Product Name | Specialized Sensors - SP370251060XTMA3 |