Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094529-SMM310E6433
Termination: SMD/SMT
Length: 4.72 mm
Number of Pins: 4
Width: 3.76 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SMM310E6433SMM310 E6433;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1094529-SMM310E6433 |
| Product Name | OEM Parts - OEM Parts ( S ) - SMM310E6433 |