Infineon Technologies AG OEM Parts - OEM Parts ( S ) - SLE97CNFX1M04PECX1SA6 SLE97CNFX1M04PECX1SA6

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994280-SLE97CNFX1M04 PECX1SA6 RAM Size: 32 kB Categories: OEM Parts( S ) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -25 °C Ambient Temperature Range High: 85 °C Package Quantity: 1 Ambient Temperature Range Low: -25 °C
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994280-SLE97CNFX1M04 PECX1SA6 RAM Size: 32 kB Categories: OEM Parts( S ) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -25 °C Ambient Temperature Range High: 85 °C Package Quantity: 1 Ambient Temperature Range Low: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SLE97CNFX1M04PECX1SA6 - 994280-SLE97CNFX1M04PECX1SA6 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SLE97CNFX1M04PECX1SA6
994280-SLE97CNFX1M04PECX1SA6
OEM Parts - OEM Parts ( S ) - SLE97CNFX1M04PECX1SA6 994280-SLE97CNFX1M04PECX1SA6
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994280-SLE97CNFX1M04 PECX1SA6 RAM Size: 32 kB Categories: OEM Parts( S ) Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Non-Compliant Min Operating Temperature: -25 °C Ambient Temperature Range High: 85 °C Package Quantity: 1 Ambient Temperature Range Low: -25 °C

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994280-SLE97CNFX1M04PECX1SA6
RAM Size: 32 kB
Categories: OEM Parts( S )
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Ambient Temperature Range High: 85 °C
Package Quantity: 1
Ambient Temperature Range Low: -25 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994280-SLE97CNFX1M04PECX1SA6
Product Name OEM Parts - OEM Parts ( S ) - SLE97CNFX1M04PECX1SA6
Unlock Full Specs
to access all available technical data

Similar Products