Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093365-SKW10N60A
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts( S )
Case / Package: TO-247-3
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 21 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093365-SKW10N60A |
| Product Name | OEM Parts - OEM Parts ( S ) - SKW10N60A |