Win Source Part Number: 1232745-SBL52414G
Category: Uncategorized>Unclas
Series: *
Package: Tube
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Infineon Technologies
Other Names: SBL52414GIN
Base Product Number: SBL52414
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1232745-SBL52414G |
| Product Name | Uncategorized - Unclassified |