Infineon Technologies AG Embedded - Embedded - Microcontrollers - SAFC504-2E24M SAFC504-2E24M

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090974-SAFC504-2E24 M Packaging: Tape & Reel Operating Supply Voltage: 5 V Memory Type: OTP Memory Size: 16 kB Interface: USART RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Alternative Parts (Cross-Reference): SAFC504-2E24MSAF-C50 4-2E24M; SAFC5042E24M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090974-SAFC504-2E24 M Packaging: Tape & Reel Operating Supply Voltage: 5 V Memory Type: OTP Memory Size: 16 kB Interface: USART RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Alternative Parts (Cross-Reference): SAFC504-2E24MSAF-C50 4-2E24M; SAFC5042E24M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SAFC504-2E24M - 1090974-SAFC504-2E24M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAFC504-2E24M
1090974-SAFC504-2E24M
Embedded - Embedded - Microcontrollers - SAFC504-2E24M 1090974-SAFC504-2E24M
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090974-SAFC504-2E24 M Packaging: Tape & Reel Operating Supply Voltage: 5 V Memory Type: OTP Memory Size: 16 kB Interface: USART RAM Size: 256 B Number of Pins: 44 Categories: Embedded - Microcontrollers Max Frequency: 24 MHz Alternative Parts (Cross-Reference): SAFC504-2E24MSAF-C50 4-2E24M; SAFC5042E24M; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: 8051 Number of Programmable I/O: 32 Number of Timers/Counters: 3

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090974-SAFC504-2E24M
Packaging: Tape & Reel
Operating Supply Voltage: 5 V
Memory Type: OTP
Memory Size: 16 kB
Interface: USART
RAM Size: 256 B
Number of Pins: 44
Categories: Embedded - Microcontrollers
Max Frequency: 24 MHz
Alternative Parts (Cross-Reference): SAFC504-2E24MSAF-C504-2E24M; SAFC5042E24M;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: 8051
Number of Programmable I/O: 32
Number of Timers/Counters: 3

Buy Now
Embedded Microcontroller MCU - 685-SAFC504-2E24M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-SAFC504-2E24M
Embedded Microcontroller MCU 685-SAFC504-2E24M
SAF-C504-2E24M Infineon Product overview: SAFC504-2E24M from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAFC504-2E24M can be used for catalog matching and distributor lookup.

SAF-C504-2E24M Infineon Product overview: SAFC504-2E24M from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAFC504-2E24M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1090974-SAFC504-2E24M 685-SAFC504-2E24M
Product Name Embedded - Embedded - Microcontrollers - SAFC504-2E24M Embedded Microcontroller MCU
Data Bus 8 Bit
Number 3
RAM 0.2560 KB 0.2560 KB
Supply Voltage 5 volts 5 volts
Serial Interface USART; USART USART
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details