C166 C16xx Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) OTP P-TQFP-64-4
LEGACY 16-BIT MCU
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAFC164CM4EFABFXUMA1 | SAFC164CM4EFABFXUMA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 2 KB | 2 KB |
| I/O Ports | 50 |