Infineon Technologies AG 8-bit 8BIT 32KB Embedded Microcontroller MCU SAF-XC886-8FFA 5V AC

Description
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: SAF-XC886-8FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC886-8FFA 5V AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: SAF-XC886-8FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC886-8FFA 5V AC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-SAF-XC886-8FFA 5V AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-SAF-XC886-8FFA 5V AC
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-SAF-XC886-8FFA 5V AC
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: SAF-XC886-8FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC886-8FFA 5V AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48TQFP Product overview: SAF-XC886-8FFA 5V AC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC886-8FFA 5V AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SAF-XC886-8FFA5VAC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SAF-XC886-8FFA5VAC-ND
Microcontrollers SAF-XC886-8FFA5VAC-ND
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264578-SAF-XC886-8FFA 5V AC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264578-SAF-XC886-8FFA 5V AC
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264578-SAF-XC886-8FFA 5V AC
Win Source Part Number: 1264578-SAF-XC886-8F FA 5V AC Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC8xx Core Processor: XC800 Speed: 24MHz Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: SSI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1.75K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: PG-TQFP-48 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: 3A001A3 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC886-8FFA 5V AC,SP000210968,SAF-X C886-8FFA5VAC,SP0006 06970 Base Product Number: SAF-XC886 Product Status: Obsolete

Win Source Part Number: 1264578-SAF-XC886-8FFA 5V AC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC8xx
Core Processor: XC800
Speed: 24MHz
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1.75K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: PG-TQFP-48
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A001A3
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAF-XC886-8FFA 5V AC,SP000210968,SAF-XC886-8FFA5VAC,SP000606970
Base Product Number: SAF-XC886
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SAF-XC886-8FFA 5V AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SAF-XC886-8FFA 5V AC
Integrated Circuits (ICs) - Embedded - Microcontrollers SAF-XC886-8FFA 5V AC
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site
Microcontrollers - SAF-XC886-8FFA 5V AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SAF-XC886-8FFA 5V AC
Microcontrollers SAF-XC886-8FFA 5V AC
XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

XC800 XC8xx Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH PG-TQFP-48

Buy Now Datasheet
Embedded - Microcontrollers - SAF-XC886-8FFA 5V AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAF-XC886-8FFA 5V AC
Embedded - Microcontrollers SAF-XC886-8FFA 5V AC
IC MCU 8BIT 32KB FLASH 48TQFP

IC MCU 8BIT 32KB FLASH 48TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SAF-XC886-8FFA 5V AC SAF-XC886-8FFA5VAC-ND 1264578-SAF-XC886-8FFA 5V AC SAF-XC886-8FFA 5V AC SAF-XC886-8FFA 5V AC SAF-XC886-8FFA 5V AC
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1.75 KB 1.75 KB 32 KB 1.75 KB 1.75 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Package Type Other; Tape & Reel (TR) LFQP; Other; 48-LQFP QFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - C2DBYY001813 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details