Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAF-XC164N-8F40F BB

Description
Win Source Part Number: 1264653-SAF-XC164N-8 F40F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000094518,SAFXC164 N8F40FBB,FX164N8F40F BBNP,SAF-XC164N-8F40 F BB,SP000224589,SAF-X C164N-8F40FBB,FX164N 8F40FBBXP Base Product Number: SAF-XC164
Request a Quote Datasheet
Description
Win Source Part Number: 1264653-SAF-XC164N-8 F40F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000094518,SAFXC164 N8F40FBB,FX164N8F40F BBNP,SAF-XC164N-8F40 F BB,SP000224589,SAF-X C164N-8F40FBB,FX164N 8F40FBBXP Base Product Number: SAF-XC164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264653-SAF-XC164N-8F40F BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264653-SAF-XC164N-8F40F BB
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264653-SAF-XC164N-8F40F BB
Win Source Part Number: 1264653-SAF-XC164N-8 F40F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 40MHz Package: Tape & Reel (TR) Standard Package: 540 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SP000094518,SAFXC164 N8F40FBB,FX164N8F40F BBNP,SAF-XC164N-8F40 F BB,SP000224589,SAF-X C164N-8F40FBB,FX164N 8F40FBBXP Base Product Number: SAF-XC164

Win Source Part Number: 1264653-SAF-XC164N-8F40F BB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC16x
Core Processor: C166SV2
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 79
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: PG-TQFP-100-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.35V ~ 2.7V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP000094518,SAFXC164N8F40FBB,FX164N8F40FBBNP,SAF-XC164N-8F40F BB,SP000224589,SAF-XC164N-8F40FBB,FX164N8F40FBBXP
Base Product Number: SAF-XC164

Buy Now Datasheet
Microcontrollers - SAF-XC164N-8F40FBB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SAF-XC164N-8F40FBB-ND
Microcontrollers SAF-XC164N-8F40FBB-ND
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 64KB (64K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-SAF-XC164N-8F40F BB
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-SAF-XC164N-8F40F BB
IC MCU 16BIT 64KB FLASH 100TQFP Product overview: SAF-XC164N-8F40F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164N-8F40F BB can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 100TQFP Product overview: SAF-XC164N-8F40F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164N-8F40F BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SAF-XC164N-8F40F BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SAF-XC164N-8F40F BB
Integrated Circuits (ICs) - Embedded - Microcontrollers SAF-XC164N-8F40F BB
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - SAF-XC164N-8F40F BB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAF-XC164N-8F40F BB
Embedded - Microcontrollers SAF-XC164N-8F40F BB
IC MCU 16BIT 64KB FLASH 100TQFP

IC MCU 16BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264653-SAF-XC164N-8F40F BB SAF-XC164N-8F40FBB-ND 685-SAF-XC164N-8F40F BB SAF-XC164N-8F40F BB SAF-XC164N-8F40F BB
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
RAM 64 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts 2.7 to 2.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details