Infineon Technologies AG Integrated Circuits (ICs) - Embedded - Microcontrollers SAF-XC164D-32F20F BB

Description
Win Source Part Number: 1264650-SAF-XC164D-3 2F20F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC164D-32F20F BB,SAF-XC164D-32F20F BB,SP000277074 Base Product Number: SAF-XC164 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264650-SAF-XC164D-3 2F20F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC164D-32F20F BB,SAF-XC164D-32F20F BB,SP000277074 Base Product Number: SAF-XC164 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264650-SAF-XC164D-32F20F BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264650-SAF-XC164D-32F20F BB
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264650-SAF-XC164D-32F20F BB
Win Source Part Number: 1264650-SAF-XC164D-3 2F20F BB Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: XC16x Core Processor: C166SV2 Speed: 20MHz Package: Tape & Reel (TR) Standard Package: 1,400 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: PG-TQFP-100-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.35V ~ 2.7V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Infineon Technologies Other Names: SAF-XC164D-32F20F BB,SAF-XC164D-32F20F BB,SP000277074 Base Product Number: SAF-XC164 Product Status: Obsolete

Win Source Part Number: 1264650-SAF-XC164D-32F20F BB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC16x
Core Processor: C166SV2
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 1,400
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: PG-TQFP-100-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.35V ~ 2.7V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAF-XC164D-32F20F BB,SAF-XC164D-32F20FBB,SP000277074
Base Product Number: SAF-XC164
Product Status: Obsolete

Buy Now Datasheet
Embedded Microcontroller MCU - 685-SAF-XC164D-32F20F BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-SAF-XC164D-32F20F BB
Embedded Microcontroller MCU 685-SAF-XC164D-32F20F BB
Product overview: SAF-XC164D-32F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164D-32F20 F BB can be used for catalog matching and distributor lookup.

Product overview: SAF-XC164D-32F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164D-32F20F BB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - SAF-XC164D-32F20F BB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAF-XC164D-32F20F BB
Embedded - Microcontrollers SAF-XC164D-32F20F BB
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264650-SAF-XC164D-32F20F BB 685-SAF-XC164D-32F20F BB SAF-XC164D-32F20F BB
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz
RAM 256 KB 12 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers