Infineon Technologies AG Embedded - Embedded - Microcontrollers - SAF-XC164CS-32F40FBB-A SAF-XC164CS-32F40FBB-A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 211463-SAF-XC164CS-3 2F40FBB-A Packaging: Tray Core Processor: C166SV2 Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Family Name: XC164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.35 V to 2.7 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Alternative Parts (Cross-Reference): SAF-XC164CS-32F40F; Introduction Date: September 21, 2006 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 211463-SAF-XC164CS-3 2F40FBB-A Packaging: Tray Core Processor: C166SV2 Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Family Name: XC164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.35 V to 2.7 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Alternative Parts (Cross-Reference): SAF-XC164CS-32F40F; Introduction Date: September 21, 2006 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SAF-XC164CS-32F40FBB-A - 211463-SAF-XC164CS-32F40FBB-A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAF-XC164CS-32F40FBB-A
211463-SAF-XC164CS-32F40FBB-A
Embedded - Embedded - Microcontrollers - SAF-XC164CS-32F40FBB-A 211463-SAF-XC164CS-32F40FBB-A
Manufacturer: Infineon Technologies Win Source Part Number: 211463-SAF-XC164CS-3 2F40FBB-A Packaging: Tray Core Processor: C166SV2 Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Family Name: XC164 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.35 V to 2.7 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Alternative Parts (Cross-Reference): SAF-XC164CS-32F40F; Introduction Date: September 21, 2006 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 211463-SAF-XC164CS-32F40FBB-A
Packaging: Tray
Core Processor: C166SV2
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Family Name: XC164
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.35 V to 2.7 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Alternative Parts (Cross-Reference): SAF-XC164CS-32F40F;
Introduction Date: September 21, 2006
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-SAF-XC164CS-32F40FBB-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-SAF-XC164CS-32F40FBB-A
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-SAF-XC164CS-32F40FBB-A
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: SAF-XC164CS-32F40FBB -A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-32F4 0FBB-A can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: SAF-XC164CS-32F40FBB-A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-32F40FBB-A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 211463-SAF-XC164CS-32F40FBB-A 685-SAF-XC164CS-32F40FBB-A
Product Name Embedded - Embedded - Microcontrollers - SAF-XC164CS-32F40FBB-A 16-bit 16BIT 256KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 40 MHz
RAM 256 KB 12 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details