Infineon Technologies AG 16-bit 16BIT 128KB Embedded Microcontroller MCU SAF-XC164CS-16F20F BB

Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: SAF-XC164CS-16F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-16F2 0F BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: SAF-XC164CS-16F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-16F2 0F BB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-SAF-XC164CS-16F20F BB
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-SAF-XC164CS-16F20F BB
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: SAF-XC164CS-16F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-16F2 0F BB can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: SAF-XC164CS-16F20F BB from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAF-XC164CS-16F20F BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - SAF-XC164CS-16F20F BB - 933011-SAF-XC164CS-16F20F BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SAF-XC164CS-16F20F BB
933011-SAF-XC164CS-16F20F BB
Embedded - Embedded - Microcontrollers - SAF-XC164CS-16F20F BB 933011-SAF-XC164CS-16F20F BB
Manufacturer: Infineon Technologies Win Source Part Number: 933011-SAF-XC164CS-1 6F20F BB Series: XC16x Operating Temperature Range: -40°C ~ 85°C (TA) Features: C166SV2 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH PG-TQFP-100-5 Core Processor: C166SV2 Speed: 20MHz Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.7V Part Status: Discontinued at Digi-Key Family Name: SA*XC164CS Categories: Integrated Circuits (ICs) Case / Package: PG-TQFP-100-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1400 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001 Other Part Number: FX164CS16F20FBBNP, FX164CS16F20FBBXT, SAF-XC164CS-16F20F BB-ND, SAF-XC164CS-16F20FBB , SAFXC164CS16F20FBB, SP000094305, SP000224550

Manufacturer: Infineon Technologies
Win Source Part Number: 933011-SAF-XC164CS-16F20F BB
Series: XC16x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C166SV2 series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH PG-TQFP-100-5
Core Processor: C166SV2
Speed: 20MHz
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 79
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 2.7V
Part Status: Discontinued at Digi-Key
Family Name: SA*XC164CS
Categories: Integrated Circuits (ICs)
Case / Package: PG-TQFP-100-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1400
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Other Part Number: FX164CS16F20FBBNP, FX164CS16F20FBBXT, SAF-XC164CS-16F20F BB-ND, SAF-XC164CS-16F20FBB, SAFXC164CS16F20FBB, SP000094305, SP000224550

Buy Now Datasheet
Microcontrollers - SAF-XC164CS-16F20FBB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SAF-XC164CS-16F20FBB-ND
Microcontrollers SAF-XC164CS-16F20FBB-ND
C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet
Embedded - Microcontrollers - SAF-XC164CS-16F20F BB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SAF-XC164CS-16F20F BB
Embedded - Microcontrollers SAF-XC164CS-16F20F BB
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SAF-XC164CS-16F20F BB 933011-SAF-XC164CS-16F20F BB SAF-XC164CS-16F20FBB-ND SAF-XC164CS-16F20F BB
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - SAF-XC164CS-16F20F BB Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 8 KB 128 KB 8 KB
Supply Voltage 2.35 to 2.7 volts 2.35 to 2.7 volts 2.35 to 2.7 volts
Package Type Other; Tape & Reel (TR) QFP; TQFP; Other; PG-TQFP-100-5 LFQP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7072AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details