LEGACY 16-BIT MCU Product overview: SAB-C165-LF from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAB-C165-LF can be used for catalog matching and distributor lookup.
C166 C165 Microcontroller IC 16-Bit 20MHz ROMless PG-TQFP-100
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SAB-C165-LF | SAB-C165-LF | SAB-C165-LF |
| Product Name | 16-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| RAM | 2 KB | 2 KB | 2 KB |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Package Type | Other; Bulk | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |