ERROR: no product mention
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7
IC MCU 16BIT ROMLESS 80MQFP
C166 C16xx Microcontroller IC 16-Bit 20MHz ROMless PG-MQFP-80-7
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAB-C164CI-LMCA+-ND | SAB-C164CI-LM CA+ | SAB-C164CI-LM CA+ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 4 KB | 4 KB | |
| ROM Type | ROMLess |