IC MCU 8BIT 16KB FLASH 38TSSOP Product overview: SAA-XC866L-4FRA BE from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SAA-XC866L-4FRA BE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264557-SAA-XC866L-4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: XC8xx
Core Processor: XC800
Speed: 86MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: PG-TSSOP-38
Temperature Range - Operating: -40°C ~ 140°C (TA)
Supply Voltage - Operating: 2.3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SAA-XC866L-4FRA BE,SAA-XC866L-4FRABE
Base Product Number: SAA-XC866
Product Status: Obsolete
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 16KB (16K x 8) FLASH PG-TSSOP-38
IC MCU 8BIT 16KB FLASH 38TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SAA-XC866L-4FRA BE | 1264557-SAA-XC866L-4FRA BE | SAA-XC866L-4FRABE-ND | SAA-XC866L-4FRA BE | SAA-XC866L-4FRA BE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.7680 KB | 16 KB | 0.7680 KB | 0.7680 KB | |
| Supply Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | SSOP | Other; "38-TFSOP (0.173"", 4.40mm Width)" | SOP; Other; 38-TFSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) |