XC800 XC8xx Microcontroller IC 8-Bit 86MHz 8KB (8K x 8) FLASH PG-TSSOP-38
XC800 XC8xx Microcontroller IC 8-Bit 86MHz 8KB (8K x 8) FLASH PG-TSSOP-38
IC MCU 8BIT 8KB FLASH 38TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SAA-XC866L-2FRABE-ND | SAA-XC866L-2FRA BE | SAA-XC866L-2FRA BE |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 86 MHz | 86 MHz | |
| Bits | Other; A/D 8x10b | ||
| RAM | 0.7680 KB | 0.7680 KB | |
| ROM | 8 KB |