Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
INFINEON TECHNOLOGIES AG
S99PL064J0039 -- MEMORY
Infineon Technologies AG
Memory
S99PL064J0039
Description
IC FLASH MEM NOR 48FBGA
Lingto Electronic Limited
Quarktwin Technology Ltd.
Done
Datasheet
Description
IC FLASH MEM NOR 48FBGA
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory
S99PL064J0039
Memory
S99PL064J0039
IC FLASH MEM NOR 48FBGA
IC FLASH MEM NOR 48FBGA
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
S99PL064J0039
Memory
S99PL064J0039
Memory IC
Memory IC
Buy Now
Technical Specifications
Lingto Electronic Limited
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
S99PL064J0039
S99PL064J0039
Product Name
Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Controllers
BQ2205LYPWG4
Specs
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details
Infineon Technologies AG
Memory
323017-032W 02
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1882547
Specs
Memory Category
Flash
Number of Words
256 k
Bits per Word
8 bits
View Details
Micross Components, Inc.
Memory
SMJ44C251B
Specs
Memory Category
NVRAM; VRAM
Access Time
100 to 120 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details