Infineon Technologies AG Memory S70KL1283DPBHB023

Description
IC PSRAM 128MBIT SPI/OCTL 24FBGA
Request a Quote
Description
IC PSRAM 128MBIT SPI/OCTL 24FBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S70KL1283DPBHB023 is a 128 Mbit (16 MB) HyperRAM,Ñ¢ self-refresh DRAM memory device from Quarktwin Technology Ltd. It operates at both 3.0 V and 1.8 V, supporting a maximum clock rate of 166 MHz at 1.8 V, which allows for data transfer rates of up to 333 MBps. The device features a low signal count interface with 12 bus signals for 1.8 V I/O, including a differential clock and an 8-bit data bus. This memory supports configurable burst characteristics, allowing for wrapped or linear burst types, and offers various burst lengths. It also includes low power modes, such as deep power down, making it suitable for power-sensitive applications. The package type is a 24-ball FBGA, which is compact and suitable for space-constrained designs. Engineers considering this memory for their projects should note its high performance, low power consumption, and flexible interface options, which may be beneficial for applications requiring efficient memory solutions.

Datasheet Summary
Powered by GS/AI

The S70KL1283DPBHB023 is a 128 Mbit (16 MB) HyperRAM,Ñ¢ self-refresh DRAM memory device from Quarktwin Technology Ltd. It operates at both 3.0 V and 1.8 V, supporting a maximum clock rate of 166 MHz at 1.8 V, which allows for data transfer rates of up to 333 MBps. The device features a low signal count interface with 12 bus signals for 1.8 V I/O, including a differential clock and an 8-bit data bus. This memory supports configurable burst characteristics, allowing for wrapped or linear burst types, and offers various burst lengths. It also includes low power modes, such as deep power down, making it suitable for power-sensitive applications. The package type is a 24-ball FBGA, which is compact and suitable for space-constrained designs. Engineers considering this memory for their projects should note its high performance, low power consumption, and flexible interface options, which may be beneficial for applications requiring efficient memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S70KL1283DPBHB023TR-ND - DigiKey
Thief River Falls, MN, United States
IC PSRAM 128MBIT SPI/OCTL 24FBGA

IC PSRAM 128MBIT SPI/OCTL 24FBGA

Buy Now Datasheet
Memory - S70KL1283DPBHB023 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PSRAM (Pseudo SRAM) Memory IC 128Mbit SPI - Octal I/O 166 MHz 36 ns 24-FBGA (6x8)

PSRAM (Pseudo SRAM) Memory IC 128Mbit SPI - Octal I/O 166 MHz 36 ns 24-FBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S70KL1283DPBHB023 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
S70KL1283DPBHB023
Integrated Circuits (ICs) - Memory - Memory S70KL1283DPBHB023
IC PSRAM 128MBIT SPI/OCTL 24FBGA

IC PSRAM 128MBIT SPI/OCTL 24FBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 448-S70KL1283DPBHB023TR-ND S70KL1283DPBHB023 S70KL1283DPBHB023
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category PSRAM PSRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 128000 kbits 128000 kbits 128000 kbits
Package Type 24-VBGA BGA; 24-VBGA 166 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers