IC FLASH 1GBIT SPI/QUAD 16SOIC Product overview: S70FS01GSAGMFV010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FS01GSAGMFV01
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 16-SOIC
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 16-SOIC
IC FLASH 1GBIT SPI/QUAD 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S70FS01GSAGMFV010 | 448-S70FS01GSAGMFV010-ND | S70FS01GSAGMFV010 | S70FS01GSAGMFV010 |
| Product Name | Quad Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | |||
| Endurance | 100000 Write/Erase Cycles | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |