Infineon Technologies AG Memory S70FL01GSDSBHBC13

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 80MHz 24-BGA (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 80MHz 24-BGA (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S70FL01GSDSBHBC13TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 80MHz 24-BGA (8x6)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 80MHz 24-BGA (8x6)

Buy Now Datasheet
Memory - S70FL01GSDSBHBC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 80 MHz 24-BGA (8x6)

FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 80 MHz 24-BGA (8x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S70FL01GSDSBHBC13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S70FL01GSDSBHBC13
Integrated Circuits (ICs) - Memory - Memory S70FL01GSDSBHBC13
IC FLASH 1GBIT SPI/QUAD 24BGA

IC FLASH 1GBIT SPI/QUAD 24BGA

Supplier's Site
IC FLSH 1GBIT SPI/QUAD I/O 24BGA

IC FLSH 1GBIT SPI/QUAD I/O 24BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S70FL01GSDSBHBC13TR-ND S70FL01GSDSBHBC13 S70FL01GSDSBHBC13 S70FL01GSDSBHBC13
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - IS29GL128S-10DHV010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers