Infineon Technologies AG Memory S70FL01GSAGBHBC13

Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S70FL01GSAGBHBC13TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)

FLASH - NOR Memory IC 1Gb (128M x 8) SPI - Quad I/O 133MHz 24-BGA (8x6)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S70FL01GSAGBHBC13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S70FL01GSAGBHBC13
Quad Memory IC and Storage Component 774-S70FL01GSAGBHBC13
IC FLASH 1GBIT SPI/QUAD 24BGA Product overview: S70FL01GSAGBHBC13 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FL01GSAGBHBC1 3 can be used for catalog matching and distributor lookup.

IC FLASH 1GBIT SPI/QUAD 24BGA Product overview: S70FL01GSAGBHBC13 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S70FL01GSAGBHBC13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1GBIT SPI/QUAD 24BGA

IC FLASH 1GBIT SPI/QUAD 24BGA

Supplier's Site Datasheet
Memory - S70FL01GSAGBHBC13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 24-BGA (8x6)

FLASH - NOR Memory IC 1Gbit SPI - Quad I/O 133 MHz 24-BGA (8x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S70FL01GSAGBHBC13TR-ND 774-S70FL01GSAGBHBC13 S70FL01GSAGBHBC13 S70FL01GSAGBHBC13
Product Name Memory Quad Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; Flash Flash; FLASH
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type 24-TBGA BGA; 24-TBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V
Access Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - QMP29GL512P11TAI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details