ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 132MHz 2.112M x 8 FLASH 144-TEQFP (16x16)
TRAVEO-40NM
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6J351CHTBSC20000-ND | S6J351CHTBSC20000 | S6J351CHTBSC20000 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz |
| Bits | Other; A/D 40x12b | ||
| RAM | 256 KB | 256 KB | 256 KB |
| ROM Type | Flash | Flash; FLASH |