ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 40MHz 576KB (576K x 8) FLASH 100-LQFP (14x14)
TRAVEO-40NM
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6J3428FVBSV20000-ND | S6J3428FVBSV20000 | S6J3428FVBSV20000 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |
| Bits | Other; A/D 35x12b | ||
| RAM | 74 KB | 74 KB | 74 KB |
| ROM | 576 KB |