TRAVEO-40NM
ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 132MHz 112KB (112K x 8) FLASH 144-TEQFP (16x16)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6J336CHEBSC20000-ND | S6J336CHEBSC20000 | S6J336CHEBSC20000 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz |
| Bits | Other; A/D 40x12b | ||
| RAM | 128 KB | 128 KB | 128 KB |
| ROM | 112 KB |