RISC Microcontroller, 32-Bit, FLASH, CORTEX-R5F CPU, 132MHz, CMOS, PQFP144
ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 132MHz 112KB (112K x 8) FLASH 144-TEQFP (16x16)
TRAVEO-40NM
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J336AHEBSC20000 | 448-S6J336AHEBSC20000-ND | S6J336AHEBSC20000 | S6J336AHEBSC20000 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | QFP; TQFP; Other; PG-TQFP-144 | LFQP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad |
| Clock Speed | 132 MHz | 132 MHz | 132 MHz |