TRAVEO-40NM
ARM® Cortex®-R5F Traveo™ T1G Microcontroller IC 32-Bit 240MHz 2.0625MB (2.0625M x 8) FLASH 208-TEQFP (28x28)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J332CKSDSE20000 | S6J332CKSDSE20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 240 MHz | 240 MHz |
| RAM | 544 KB | 544 KB |
| ROM Type | Flash; FLASH |