Infineon Technologies AG Microcontrollers S6J328CLSPSC20000

Description
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)
Request a Quote
Description
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6J328CLSPSC20000 is a 32-bit microcontroller from the TRAVEO,Ñ¢ T1G family, featuring an Arm Cortex-R5 core that operates at speeds up to 240 MHz. It includes 2.0625MB of flash memory and is housed in a 216-pin TEQFP package. This microcontroller supports a wide range of functionalities, including up to 120 GPIO ports, a 12-bit A/D converter with up to 50 channels, and multiple communication interfaces such as Ethernet AVB and CAN-FD. It also features advanced graphics capabilities with optional 2D and 3D graphic engines, making it suitable for applications requiring high-quality visual output. The S6J328CLSPSC20000 incorporates security features like Secure Hardware Extension (SHE) and various safety mechanisms, including a watchdog timer and low-voltage detector, which enhance its reliability for industrial, consumer, and automotive applications.

Datasheet Summary
Powered by GS/AI

The S6J328CLSPSC20000 is a 32-bit microcontroller from the TRAVEO,Ñ¢ T1G family, featuring an Arm Cortex-R5 core that operates at speeds up to 240 MHz. It includes 2.0625MB of flash memory and is housed in a 216-pin TEQFP package. This microcontroller supports a wide range of functionalities, including up to 120 GPIO ports, a 12-bit A/D converter with up to 50 channels, and multiple communication interfaces such as Ethernet AVB and CAN-FD. It also features advanced graphics capabilities with optional 2D and 3D graphic engines, making it suitable for applications requiring high-quality visual output. The S6J328CLSPSC20000 incorporates security features like Secure Hardware Extension (SHE) and various safety mechanisms, including a watchdog timer and low-voltage detector, which enhance its reliability for industrial, consumer, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-S6J328CLSPSC20000-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)

ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)

Buy Now Datasheet
 - S6J328CLSPSC20000 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Microcontrollers - S6J328CLSPSC20000 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S6J328CLSPSC20000
Microcontrollers S6J328CLSPSC20000
IC MCU 32BIT 2.0625MB 216TEQFP

IC MCU 32BIT 2.0625MB 216TEQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - S6J328CLSPSC20000 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6J328CLSPSC20000
Embedded - Microcontrollers S6J328CLSPSC20000
IC MCU 32BIT 2.0625MB 216TEQFP

IC MCU 32BIT 2.0625MB 216TEQFP

Supplier's Site Datasheet
Microcontrollers - S6J328CLSPSC20000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6J328CLSPSC20000
Microcontrollers S6J328CLSPSC20000
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)

ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-S6J328CLSPSC20000-ND S6J328CLSPSC20000 S6J328CLSPSC20000 S6J328CLSPSC20000 S6J328CLSPSC20000
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz 240 MHz
Bits Other; A/D 50x12b
RAM 256 KB 256 KB 256 KB
ROM 2062 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - CG7784AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers