The S6J328CLSMSC2000A is a 32-bit RISC microcontroller from the TRAVEO,Ñ¢ T1G family, featuring an Arm Cortex-R5 core that operates at speeds up to 240 MHz. It is designed for applications requiring high performance and quality, such as industrial, consumer, and automotive sectors. The microcontroller includes a variety of integrated peripherals, including up to 120 GPIO ports, a 12-bit A/D converter with up to 50 channels, and multiple timer and interrupt channels. It supports advanced graphics capabilities with optional 2D and 3D graphic engines, and features a Cypress HyperBus,Ñ¢ memory interface for improved read performance. Communication options include Ethernet AVB and CAN-FD, along with a multi-function serial interface supporting various protocols. Security features are also included, such as Secure Hardware Extension and various safety mechanisms. This microcontroller is suitable for projects that require robust processing power and extensive connectivity options.
IC MCU 32B 2.112MB FLSH 216TEQFP Product overview: S6J328CLSMSC2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.112MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.112MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6J328CLSMSC2000
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.112MB (2.112M x 8) FLASH 216-TEQFP (24x24)
IC MCU 32B 2.112MB FLSH 216TEQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6J328CLSMSC2000A | S6J328CLSMSC2000A | S6J328CLSMSC2000A |
| Product Name | 2.112MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| RAM | 512 KB | 512 KB | |
| Supply Voltage | 1.15 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 216-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |