IC MCU 32BIT 2.0625MB 208TEQFP Product overview: S6J328CKSPSE20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2.0625MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6J328CKSPSE2000
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 208-TEQFP (28x28)
IC MCU 32BIT 2.0625MB 208TEQFP
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.0625MB (2.0625M x 8) FLASH 208-TEQFP (28x28)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6J328CKSPSE20000 | 448-S6J328CKSPSE20000-ND | S6J328CKSPSE20000 | S6J328CKSPSE20000 |
| Product Name | 32-bit 32BIT 2.0625MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| RAM | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Serial Interface | CAN, CSIO, I2C, LIN, UART | CAN; SPI; UART; USART |