Product overview: S6J326CKSMSE20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6J326CKSMSE2000
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.112MB (2.112M x 8) FLASH 208-TQFP (28x28)
IC MCU 32B 2.112MB FLASH 208TQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-S6J326CKSMSE20000 | S6J326CKSMSE20000 | S6J326CKSMSE20000 |
| Product Name | Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| RAM | 512 KB | 512 KB | |
| Package Type | Other; Bulk | QFP; Other; 208-LQFP Exposed Pad | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |