TRAVEO-55NM
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit 240MHz 2.0625MB (2.0625M x 8) FLASH 216-TEQFP (24x24)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6J325CLSPSC20000-ND | S6J325CLSPSC20000 | S6J325CLSPSC20000 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz |
| Bits | Other; A/D 50x12b | ||
| RAM | 2.25 KB | 2.25 KB | 2.25 KB |
| ROM | 2062 KB |