Win Source Part Number: 1337253-S6J324CKSMSE
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Traveo S6J3200
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Tray
Standard Package: 360
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2.112MB (2.112M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 208-LQFP Exposed Pad
Supplier Device Package: 208-TQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.15V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: S6J324
IC MCU 32B 2.112MB FLASH 208TQFP Product overview: S6J324CKSMSE2000A from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.112MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.112MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6J324CKSMSE2000
IC MCU 32B 2.112MB FLASH 208TQFP
ARM® Cortex®-R5F Traveo S6J3200 Microcontroller IC 32-Bit Single-Core 240MHz 2.112MB (2.112M x 8) FLASH 208-TQFP (28x28)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1337253-S6J324CKSMSE2000A | 685-S6J324CKSMSE2000A | S6J324CKSMSE2000A | S6J324CKSMSE2000A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 2.112MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| RAM | 2112 KB | 512 KB | 512 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 1.15 to 5.5 volts | 1.15 to 5.5 volts |