TRAVEO-55NM
ARM® Cortex®-R5 Traveo™ T1G Microcontroller IC 32-Bit 4MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J3129HBCSE2000A | S6J3129HBCSE2000A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 4 MHz | 4 MHz |
| RAM | 72 KB | 72 KB |
| ROM Type | Flash; FLASH |