ARM® Cortex®-R5F Traveo S6J3110 Microcontroller IC 32-Bit Single-Core 144MHz 4MB (4M x 8) FLASH 176-LQFP (26x26)
ARM® Cortex®-R5F Traveo S6J3110 Microcontroller IC 32-Bit Single-Core 144MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 4MB FLASH 176LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6J311EJAASE1000A-ND | S6J311EJAASE1000A | S6J311EJAASE1000A |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 144 MHz | 144 MHz | |
| Bits | Other; A/D 64x12b | ||
| RAM | 384 KB | 384 KB | |
| ROM | 4000 KB |