ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 544KB FLASH 100LQFP Product overview: S6E2HG6F0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 544KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 544KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HG6F0AGV2000
IC MCU 32BIT 544KB FLASH 100LQFP
ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2HG6F0AGV20000-ND | 685-S6E2HG6F0AGV20000 | S6E2HG6F0AGV20000 | S6E2HG6F0AGV20000 |
| Product Name | Microcontrollers | 32-bit 32BIT 544KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 544 KB |