Infineon Technologies AG 32-bit 32BIT 288KB Embedded Microcontroller MCU S6E2HG4G0AGV20000

Description
IC MCU 32BIT 288KB FLASH 120LQFP Product overview: S6E2HG4G0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HG4G0AGV2000 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 288KB FLASH 120LQFP Product overview: S6E2HG4G0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HG4G0AGV2000 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 288KB Embedded Microcontroller MCU - 685-S6E2HG4G0AGV20000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 288KB Embedded Microcontroller MCU
685-S6E2HG4G0AGV20000
32-bit 32BIT 288KB Embedded Microcontroller MCU 685-S6E2HG4G0AGV20000
IC MCU 32BIT 288KB FLASH 120LQFP Product overview: S6E2HG4G0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HG4G0AGV2000 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 288KB FLASH 120LQFP Product overview: S6E2HG4G0AGV20000 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S6E2HG4G0AGV20000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 448-S6E2HG4G0AGV20000-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)

ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - S6E2HG4G0AGV20000 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S6E2HG4G0AGV20000
Embedded - Microcontrollers S6E2HG4G0AGV20000
IC MCU 32BIT 288KB FLASH 120LQFP

IC MCU 32BIT 288KB FLASH 120LQFP

Supplier's Site Datasheet
Microcontrollers - S6E2HG4G0AGV20000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2HG4G0AGV20000
Microcontrollers S6E2HG4G0AGV20000
ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)

ARM® Cortex®-M4F FM4 S6E2HG Microcontroller IC 32-Bit Single-Core 160MHz 288KB (288K x 8) FLASH 120-LQFP (16x16)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S6E2HG4G0AGV20000 448-S6E2HG4G0AGV20000-ND S6E2HG4G0AGV20000 S6E2HG4G0AGV20000
Product Name 32-bit 32BIT 288KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 160 MHz 160 MHz 160 MHz
RAM 32 KB 32 KB 32 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Serial Interface CAN/I2C/UART CAN; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C161CSLFCAFXUMA2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers