IC MCU 32BIT 544KB FLASH 100LQFP
ARM® Cortex®-M4F FM4 S6E2H4 Microcontroller IC 32-Bit 160MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 544KB FLASH 100LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-S6E2HE6F0AGV2000M-ND | S6E2HE6F0AGV2000M | S6E2HE6F0AGV2000M |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 24x12b; D/A 2x12b | ||
| RAM | 64 KB | 64 KB | 64 KB |
| ROM | 544 KB |