S6E2H - 32bit ARM- H Series Cortex-M4F FM4 Microcontroller
ARM® Cortex®-M4F FM4 S6E2H1 Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 544KB FLASH 120LQFP
ARM® Cortex®-M4F FM4 S6E2H1 Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E2H16G0AGV20000 | 448-S6E2H16G0AGV20000-ND | S6E2H16G0AGV20000 | S6E2H16G0AGV20000 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | ||
| Package Type | QFP; Other; PG-LQFP-12 | LFQP; Other; 120-LQFP | QFP; Other; 120-LQFP | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b |